Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Typical Current Rating | 15A |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 12AWG, 2mm², 17AWG, 3mm² |
Wire Insulation Diameter | .13in, 3.3mm |
Wire Size | 1 – 3mm², 17 – 12AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 500 |
Packaging Method | Bag |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 142316-1?
Additional datasheets, footprints and schematics for 142316-1 are listed on our Part Details page. You can also find images and similar parts to 142316-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142316-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142316-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142316-1 fall under?
The 142316-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142316-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142316-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142316-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142316-1 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 142316-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142316-1 often in real-time on the comparison pages.
What if I can't find stock of 142316-1?
You can fill out our help required form which you can use to request a quote for 142316-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.