Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | - |
Time Max | - |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Nom Input Voltage | - |
Timing Adjustment | Knob |
Approvals & Standards | CE CSA UL |
SVHC | No SVHC (27-Jun-2018) |
7012L8Alln=Rly,nav,on,2P,115Va |Amp Te Connectivity 1423158-7 | Newark Electronics |
Relay, 7012L8Alln=NaV, On, 2P, 115Va | TE Connectivity 1423158-7 | RS Americas |
TE Connectivity | Sager |
AGASTAT 7000 Series, Industrial Electropneumatic Timing Relay On-Delay 2-Form C 2 PDT | Avnet America |
Where can I find additional details, specifications and documents for a 1423158-7 .?
Additional datasheets, footprints and schematics for 1423158-7 . are listed on our Part Details page. You can also find images and similar parts to 1423158-7 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423158-7 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423158-7 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423158-7 . fall under?
The 1423158-7 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1423158-7 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423158-7 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1423158-7 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423158-7 . have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Avnet America have stock available or on a lead time for 1423158-7 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423158-7 . often in real-time on the comparison pages.
What if I can't find stock of 1423158-7 .?
You can fill out our help required form which you can use to request a quote for 1423158-7 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.