Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423153-9 |
No distributors results available
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10@120A, 5@240A |
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Type of Control | External Screw |
Dimensions (L x W x H) (Approximate) | 63.5 x 38.6 x 123.9mm, 2.501 x 1.52 x 4.881in |
Input Voltage | 120VAC |
Actuating System | AC |
Timing Range (Off-Time) | 5 – 180seconds |
Mounting Type | Chassis Mount |
Option | Hermetically Sealed |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Enclosure Type | Hermetically Sealed, Octal Conn |
Product Type | Relay |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Termination Type | 8-Pin Octal Style Plug |
Operating Temperature Range | -55 – 85°C |
Where can I find additional details, specifications and documents for a 1423153-9?
Additional datasheets, footprints and schematics for 1423153-9 are listed on our Part Details page. You can also find images and similar parts to 1423153-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423153-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423153-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423153-9 fall under?
The 1423153-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423153-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423153-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423153-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423153-9 have stock available?
There is no stock from authorised distributors for 1423153-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423153-9 often in real-time on the comparison pages.
What if I can't find stock of 1423153-9?
You can fill out our help required form which you can use to request a quote for 1423153-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.