Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
1,420
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
18,200
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
8,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
8,400
in stock
|
Buy Now | |
Farnell
from US$0.43
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
2,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | AMP Novo Shunt Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Headers&Wire Housings CONNECTOR SHUNT 2 P | Rapid Electronics |
TE Connectivity CONNECTOR SHUNT 2 P Headers & Wire Housings CONNECTOR SHUNT 2 P | Distrelec |
Headers & Wire Housings Connector Shunt 2 P |Amp Te Connectivity 142270-5 | Newark Electronics |
SHUNT, CONNECTOR, 2POS | Farnell |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
2.54mm,Shunt,contact assembly,2W,open,Au | RS |
2 Position 2.54 mm Open Top Female Gold Jumper | Future Electronics |
Shunt, Green, Open Top 2-Way, 1 Row, 2.54mm, AMPMODU Mod IV Series | TE Connectivity 142270-5 | RS Americas |
Where can I find additional details, specifications and documents for a 142270-5?
Additional datasheets, footprints and schematics for 142270-5 are listed on our Part Details page. You can also find images and similar parts to 142270-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142270-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142270-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142270-5 fall under?
The 142270-5 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 142270-5 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142270-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 142270-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 142270-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 142270-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142270-5 often in real-time on the comparison pages.
What if I can't find stock of 142270-5?
You can fill out our help required form which you can use to request a quote for 142270-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.