Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
11
in stock
|
Buy Now | |
Boersig
from US$0.19
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
TE Store
from US$0.53
|
-
|
Buy Now | |
Farnell
from US$5.36
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Shunt Type | AMPMODU MOD IV |
Contact Mating Area Plating Material Thickness | 118.1µin, 3µm |
Shunt Style | Open Top |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Height | 6.3mm, .248in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled PBT |
CSA Certified | Yes |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 1400 |
Packaging Method | Box |
実装方法 | Box |
Operating Temperature Range | -40 – 85°C |
Jumper Bar Shunt, 2 Position, 2.54Mm | Newark Electronics |
Mini shunt tin plated connector | RS |
MOD IV 2 Position 2.54 mm Pitch Open Top Black Post Shunt | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet America |
AMPMODU Mod IV Female Straight Black Open Top 2 Way 1 Row 2.54mm Pitch | TE Connectivity 142270-3 | RS Americas |
SHUNT JUMPER, 2POS, 2.54MM | element14 |
AMP SHUNT 2.54MM BLACK TIN | TTI Europe |
CONNECTOR SHUNT 2 P Shunt Type: AMPMODU MOD IV Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm AMPMODU MOD IV Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 142270-3 | Internal Number: 142270-3 | .1" | TE Connectivity | TE Store |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | PCB Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 142270-3?
Additional datasheets, footprints and schematics for 142270-3 are listed on our Part Details page. You can also find images and similar parts to 142270-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142270-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142270-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142270-3 fall under?
The 142270-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 142270-3 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142270-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 142270-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142270-3 have stock available?
Authorised distributors including Newark Electronics, Boersig, RS, Future Electronics and Avnet America have stock available or on a lead time for 142270-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142270-3 often in real-time on the comparison pages.
What if I can't find stock of 142270-3?
You can fill out our help required form which you can use to request a quote for 142270-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.