Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C40381-000,
50304401, AMPS-0-0142270-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
4,354
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
35,000
in stock
|
Buy Now | |
TE Store
from US$1.12
|
13,129
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
6,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
6,900
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
6,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.90
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now |
Handle | Without |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Shunt Type | AMPMODU MOD IV |
Contact Mating Area Plating Material Thickness | .4µm |
Shunt Style | Open Top |
Contact Base Material | Beryllium Copper |
Height | .248in, 6.3mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Packaging Method | Stick |
Packaging Quantity | 14 |
実装方法 | Stick |
Operating Temperature Range | -40 – 85°C |
2 Position 2.54mm Centerline Open Top Green Polyester Post Shunt | Future Electronics |
CONNECTOR SHUNT 2 P Shunt Type: AMPMODU MOD IV Shunt Style: Open Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm AMPMODU MOD IV Open Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 142270-1 | Internal Number: 142270-1 | Alias Number: 50304401 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings 2 POS SHUNT | Rapid Electronics |
TE Connectivity - AMP CONNECTOR SHUNT 2 P | Distrelec |
AMPMODU GREEN SHUNT | RS |
Conn Shunt F 2 POS 2.54mm ST Stick | Avnet Abacus |
Jumper, 2 Position, 2.54Mm | Newark Electronics |
Shunt, Green, Open Top 2-Way, 1 Row, 2.54mm, AMPMODU Mod IV Series | TE Connectivity 142270-1 | RS Americas |
JUMPER, AMP MODU, GREEN, GOLD PLATED | element14 |
2P SHUNT GREEN GOLD16 OPEN TOP | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | PCB Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
Contact Current Rating | 3A |
Contact Resistance | 15mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | 40°C |
Where can I find additional details, specifications and documents for a 142270-1?
Additional datasheets, footprints and schematics for 142270-1 are listed on our Part Details page. You can also find images and similar parts to 142270-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142270-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142270-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142270-1 fall under?
The 142270-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 142270-1 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142270-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142270-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142270-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 142270-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142270-1 often in real-time on the comparison pages.
What if I can't find stock of 142270-1?
You can fill out our help required form which you can use to request a quote for 142270-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.