Status: | Unknown |
---|---|
Series: | INTRA- Series |
RoHS: | Unknown |
Prices starting from US$4.28
Convert From Coax Type | SMB |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Product Range | INTRA- Series |
Connector rf coaxial smb in-series adapter bulkhead jack-to-jack 50 ohm | Amphenol RF 142250 | RS Americas |
Bulkhead Adapter, Smb Jack-Smb Jack | Newark Electronics |
Conn SMB-SMC Adapter RCP/RCP 50Ohm ST | Avnet America |
BULKHEAD ADAPTER, SMB JACK-SMB JACK | element14 |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142250?
Additional datasheets, footprints and schematics for 142250 are listed on our Part Details page. You can also find images and similar parts to 142250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142250 fall under?
The 142250 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 142250 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142250 you can contact the distributor directly for product support, shipping queries etc.
Is the 142250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142250 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 142250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142250 often in real-time on the comparison pages.
What if I can't find stock of 142250?
You can fill out our help required form which you can use to request a quote for 142250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.