Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.85
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.17
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$9.63
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$13.87
|
-
|
Buy Now | |
Avnet America
from US$6.18
|
-
|
Buy Now | |
RS Americas
from US$9.42
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Convert From Coax Type | SMB |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMB |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RF Adapters-In Series SMB PLUG TO PLUG ADAPTER | Rapid Electronics |
Rf/Coaxial Adapter, Smb Plug-Smb Plug | Newark Electronics |
Conn SMB Adapter RCP/RCP ST Gold | Avnet America |
connector, rf coaxial, smb in-series adapter, straight, plug-to-plug,50 ohm | Amphenol RF 142246 | RS Americas |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142246?
Additional datasheets, footprints and schematics for 142246 are listed on our Part Details page. You can also find images and similar parts to 142246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142246 fall under?
The 142246 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 142246 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142246 you can contact the distributor directly for product support, shipping queries etc.
Is the 142246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142246 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 142246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142246 often in real-time on the comparison pages.
What if I can't find stock of 142246?
You can fill out our help required form which you can use to request a quote for 142246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.