Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | SMB |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | SMB |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Rf/Coaxial Adapter, Smb Jack-Smb Jack | Newark Electronics |
RF/COAXIAL ADAPTER, SMB JACK-SMB JACK | element14 |
Conn SMB Adapter RCP/RCP 50Ohm ST Gold | Avnet America |
Connector rf coaxial smb in-series adapter straight jack-to-jack 50 ohm | Amphenol RF 142244 | RS Americas |
RF COAX ADAPTOR, SMB, JACK-JACK, 4GHZ | Farnell |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142244?
Additional datasheets, footprints and schematics for 142244 are listed on our Part Details page. You can also find images and similar parts to 142244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142244 fall under?
The 142244 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 142244 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142244 you can contact the distributor directly for product support, shipping queries etc.
Is the 142244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142244 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, RS Americas and Farnell have stock available or on a lead time for 142244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142244 often in real-time on the comparison pages.
What if I can't find stock of 142244?
You can fill out our help required form which you can use to request a quote for 142244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.