Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.11
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$37.79
|
20
in stock
|
Buy Now | |
Conrad
from US$38.87
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.76
|
17
in stock
|
Buy Now | |
RS
from US$45.38
|
11
in stock
|
Buy Now | |
Distrelec
from US$43.39
|
3
in stock
|
Buy Now | |
element14
from US$49.65
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$34.53
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 160mm |
Cut Type | Diagonal |
Cutting Capacity Max | 4mm |
Cutting Edge Hardness | 60° |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 4mm |
Handle Type | Plastic |
Length | 160mm |
Weight | 205g |
Knipex 14 22 160 Diagonal Insulation Strippers 160mm | Rapid Electronics |
With a long cutting edge. High cutting performance due to joint. Precision stripping holes for wires: 1.5 and 2.5 mm². Comfortable cutting of NYM cables up to 5 x 2.5 mm². Long tips for ultra-fine cutting work even in confined spaces. Induction-hardened precision cutting, cutting hardness about 60 HRC. Vanadium electric steel, forged, oil-hardened multi-levelThis text is machine translated. | Conrad |
Pliers | Transfer Multisort Elektronik |
KNIPEX 14 22 160 Diagonal Insulation Str | RS |
Knipex Diagonal Insulation Stripping Pliers, 2.5mm, 160mm | Distrelec |
CUTTER, SIDE | element14 |
Cutter, Side | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TFP-24MPPSQ5 | MPO CASSETTE SM PR |
---|
Where can I find additional details, specifications and documents for a 14 22 160?
Additional datasheets, footprints and schematics for 14 22 160 are listed on our Part Details page. You can also find images and similar parts to 14 22 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14 22 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14 22 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14 22 160 fall under?
The 14 22 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 14 22 160 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14 22 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 14 22 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14 22 160 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Distrelec have stock available or on a lead time for 14 22 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14 22 160 often in real-time on the comparison pages.
What if I can't find stock of 14 22 160?
You can fill out our help required form which you can use to request a quote for 14 22 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.