Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | 1g, .035oz |
---|---|
Contact Special Features | Reed Contacts |
Contact Plating Material | Ruthenium |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 1 |
Width Class (Mechanical) | 0 – 6 mm |
Width | .15in, 3.8mm |
Height | .268in, 6.8mm |
Length Class (Mechanical) | 14 – 16 mm |
Length | 15.2mm, .598in |
Height Class (Mechanical) | 6 – 7 mm |
Contact Switching Voltage (Max) | 200VDC, 200VAC |
Coil Power Rating Class | 0 – 100 mW |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Making Current | .4A |
Contact Limiting Breaking Current | .4A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Coil Power Rating (DC) | 125mW |
Coil Special Features | Diode |
Contact Limiting Continuous Current | 1A |
Power Consumption | 50 – 288mW |
Insulation Initial Dielectric Between Open Contacts | 225Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .01V |
Contact Limiting Short-Time Current | .4A |
Coil Resistance | 500Ω |
Actuating System | DC |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 24VDC |
Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
Relay Style | Reed Relay V23100-V4 |
Product Type | Relay |
Relay Type | Reed Relay V23100-V4 |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
SCR1422026-5 | Avnet America |
Low Signal Relays - PCB V23100V4605A010=MINI SIL 5V M. | Sager |
Where can I find additional details, specifications and documents for a 1422026-5?
Additional datasheets, footprints and schematics for 1422026-5 are listed on our Part Details page. You can also find images and similar parts to 1422026-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422026-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422026-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422026-5 fall under?
The 1422026-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422026-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422026-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422026-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422026-5 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1422026-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422026-5 often in real-time on the comparison pages.
What if I can't find stock of 1422026-5?
You can fill out our help required form which you can use to request a quote for 1422026-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.