Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | .704oz, 20g |
---|---|
Terminal Type | Plug-In, Solder |
Contact Plating Material | Gold Flash |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (CO) |
Width | .748in, 19mm |
Length | 24mm, .945in |
Length Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 16 – 20 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Insulation Initial Resistance | 1000000MΩ |
Contact Limiting Breaking Current | 2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Power Consumption | 1000 – 2000mW |
Input Voltage | 125VAC, 150VDC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating Class | 1 – 1.5 W |
Coil Power Rating (DC) | 1000mW |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 125VAC, 150VDC |
Actuating System | DC |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Coil Resistance | 130Ω |
Contact Switching Voltage (Max) | 150VDC, 125VAC |
Coil Voltage Rating | 12VDC |
Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
Relay Type | Cradle S Relay V23054/V23062 |
Relay Style | Cradle S Relay |
Product Type | Relay |
Termination Type | Solder Terminals |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -40 – 70°C |
Where can I find additional details, specifications and documents for a 1422019-7?
Additional datasheets, footprints and schematics for 1422019-7 are listed on our Part Details page. You can also find images and similar parts to 1422019-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422019-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422019-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422019-7 fall under?
The 1422019-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422019-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422019-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422019-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422019-7 have stock available?
There is no stock from authorised distributors for 1422019-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422019-7 often in real-time on the comparison pages.
What if I can't find stock of 1422019-7?
You can fill out our help required form which you can use to request a quote for 1422019-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.