Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | .0988oz, 2.8g |
---|---|
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Contact Current Rating | 2A |
Contact Plating Material | Gold |
Terminal Type | PCB-THT |
Contact Special Features | Bifurcated/Twin Contacts |
Dimensions (L x W x H) (Approximate) | 14.6 x 7.2 x 9.5mm |
Length | .575in, 14.6mm |
Height Class (Mechanical) | 9 – 10 mm |
Height | 9.5mm, .374in |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Limiting Making Current | 2A |
Coil Voltage Rating | 12VDC |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Contact Switching Voltage (Max) | 250VAC, 220VDC |
Actuating System | DC |
Contact Switching Load (Min) | 10mA @ .2V |
Coil Special Features | Overmolded Coil |
Coil Resistance | 720Ω |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Power Rating (DC) | 200mW |
Coil Power Rating Class | 150 – 200 mW |
Contact Limiting Breaking Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 6000Vrms |
Mounting Type | Printed Circuit Board |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Relay Style | P2 V23079 Relay |
Termination Type | Through Hole |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -40 – 85°C |
Where can I find additional details, specifications and documents for a 1422008-7?
Additional datasheets, footprints and schematics for 1422008-7 are listed on our Part Details page. You can also find images and similar parts to 1422008-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422008-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422008-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422008-7 fall under?
The 1422008-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422008-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422008-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422008-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422008-7 have stock available?
There is no stock from authorised distributors for 1422008-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422008-7 often in real-time on the comparison pages.
What if I can't find stock of 1422008-7?
You can fill out our help required form which you can use to request a quote for 1422008-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.