Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
1,975
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
1,975
in stock
|
Buy Now | |
Distrelec
from US$2.00
|
1,975
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
TTI Europe
from US$2.17
|
-
|
Buy Now | |
TE Store
from US$5.08
|
-
|
Buy Now | |
Sager
from US$3.07
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | 2.8g, .0988oz |
Contact Plating Material | Gold |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Insulation Clearance Between Contact and Coil | .051in, 1.3mm |
Width | 7.2mm, .283in |
Length | 14.5mm, .571in |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Class | 0 – 2.5mm |
Length Class (Mechanical) | 14 – 16 mm |
Height | .386in, 9.8mm |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Insulation Creepage Class | 1.5 – 3mm |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Coil Type | Bistable |
Contact Limiting Making Current | 2A |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 100 – 150 mW |
Insulation Creepage Between Contact and Coil | 2.5mm, .098in |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Power Consumption | 140mW |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 41Ω |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Packaging Method | Box & Carton |
Relay Type | P2 Relay V23079 |
Relay Style | P2 V23079 Relay |
Product Type | Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Low Signal Relays - Pcb V23079B1218B301 |Potter&brumfield Te Connectivity 1422002-8 | Newark Electronics |
Low Signal Relays-PCB V23079B1218B301 | Rapid Electronics |
TE Connectivity V23079B1218B301 RF Relay 2 Form C DPDT L | Distrelec |
SIGNAL RELAYS | Farnell |
Relay, V23079B1218B301 | TE Connectivity 1422002-8 | RS Americas |
SIGNAL RELAY | TTI Europe |
Special Order: V23079B1218B301 Part Number: 1422002-8 | Internal Number: 1422002-8 | TE Connectivity | TE Store |
Low Signal Relays - PCB V23079B1218B301 | Sager |
Where can I find additional details, specifications and documents for a 1422002-8?
Additional datasheets, footprints and schematics for 1422002-8 are listed on our Part Details page. You can also find images and similar parts to 1422002-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422002-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422002-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422002-8 fall under?
The 1422002-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422002-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422002-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422002-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422002-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1422002-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422002-8 often in real-time on the comparison pages.
What if I can't find stock of 1422002-8?
You can fill out our help required form which you can use to request a quote for 1422002-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.