Status: | Unknown |
---|---|
Series: | 1421 Series |
RoHS: | Compliant |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.87
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$7.34
|
997
in stock
|
Buy Now | |
Powell Electronics
from US$6.71
|
598
in stock
|
Buy Now | |
element14
from US$6.49
|
106
in stock
|
Buy Now | |
Schukat Electronic
from US$3.50
|
3
in stock
|
Buy Now | |
RS Americas
from US$8.30
|
-
|
Buy Now | |
Carlton-Bates
from US$7.50
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 5mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Transparent |
Product Range | 1421 Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 11.1mm |
RoHS Compliant | Yes |
Rubber Feet, Self Adhesive, Clear, 24 Pc | Newark Electronics |
FEET, STICK ON, PK24 | element14 |
Rubber Feet Round 11x5 Transparent | Schukat Electronic |
Rubber Feet, Rubber, 0.44 in., 0.20 in., Clear | Hammond Manufacturing 1421T5CL | RS Americas |
Rubber Feet, 0.44 in. x 0.20 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1421T5CL?
Additional datasheets, footprints and schematics for 1421T5CL are listed on our Part Details page. You can also find images and similar parts to 1421T5CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421T5CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421T5CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421T5CL fall under?
The 1421T5CL is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to 1421T5CL when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421T5CL you can contact the distributor directly for product support, shipping queries etc.
Is the 1421T5CL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1421T5CL have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 1421T5CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421T5CL often in real-time on the comparison pages.
What if I can't find stock of 1421T5CL?
You can fill out our help required form which you can use to request a quote for 1421T5CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.