Status: | Unknown |
---|---|
Series: | 1421PCB Series |
RoHS: | Unknown |
PCB Support Type | Lock-In Support With Adhesive Base |
---|---|
PCB Support Material | Nylon (Polyamide) |
Height | 23mm |
External Width | 18mm |
Product Range | 1421PCB Series |
SVHC | No SVHC (15-Jan-2019) |
Hardware Rohs Compliant: Yes |Hammond 1421PCB2-100 | Newark Electronics |
PCB STAND-OFF, NYLON, 23MM | Farnell |
Hardware - (100) .9" high P.C. circuit board standoff | Hammond Manufacturing 1421PCB2-100 | RS Americas |
Where can I find additional details, specifications and documents for a 1421PCB2-100?
Additional datasheets, footprints and schematics for 1421PCB2-100 are listed on our Part Details page. You can also find images and similar parts to 1421PCB2-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421PCB2-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421PCB2-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421PCB2-100 fall under?
The 1421PCB2-100 is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1421PCB2-100 when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421PCB2-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 1421PCB2-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1421PCB2-100 have stock available?
Authorised distributors including Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 1421PCB2-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421PCB2-100 often in real-time on the comparison pages.
What if I can't find stock of 1421PCB2-100?
You can fill out our help required form which you can use to request a quote for 1421PCB2-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.