Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
TTI Europe
from US$0.25
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .118in, 3mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 15A |
Mating Tab Thickness | .6mm, .023in |
Terminal & Splice Type | Receptacle |
Wire Size Search | 2mm², 3mm², 17AWG, 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 12AWG |
Wire Insulation Diameter | .13in, 3.3mm |
Wire Size | 1 – 3mm², 17 – 12AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Contact,crimp,recpt,MIC,17-12 awg | RS |
Mic Receptacle |Amp Te Connectivity 142185-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multi-Interlock PCB Conn Contact, Female, Crimp, Tin Plating 17 - 12 AWG | TE Connectivity 142185-1 | RS Americas |
Where can I find additional details, specifications and documents for a 142185-1?
Additional datasheets, footprints and schematics for 142185-1 are listed on our Part Details page. You can also find images and similar parts to 142185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142185-1 fall under?
The 142185-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142185-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142185-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 142185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142185-1 often in real-time on the comparison pages.
What if I can't find stock of 142185-1?
You can fill out our help required form which you can use to request a quote for 142185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.