Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .118in, 3mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 15A |
Mating Tab Thickness | .023in, .6mm |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm², 20AWG |
Wire Insulation Diameter | .083in, 2.1mm |
Wire Size | .35 – 1mm², 22 – 17AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Where can I find additional details, specifications and documents for a 142183-2?
Additional datasheets, footprints and schematics for 142183-2 are listed on our Part Details page. You can also find images and similar parts to 142183-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142183-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142183-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142183-2 fall under?
The 142183-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142183-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142183-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 142183-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142183-2 have stock available?
There is no stock from authorised distributors for 142183-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142183-2 often in real-time on the comparison pages.
What if I can't find stock of 142183-2?
You can fill out our help required form which you can use to request a quote for 142183-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.