Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 15 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Mating Post Length | .204in, 5.2mm, .216in, 5.5mm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3.93µin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .1µm, 3.93µin |
PCB Contact Termination Area Plating Material | Gold |
Connector Height | 16.9mm, .665in |
Row-to-Row Spacing | .256in, 6.5mm |
コネクタの高さ | 16.9mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyamide 6.6 GF |
Housing Color | Red |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Retention | With |
Assembly Process Feature | None |
Packaging Quantity | 420 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.25mm, .128in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 142167-4?
Additional datasheets, footprints and schematics for 142167-4 are listed on our Part Details page. You can also find images and similar parts to 142167-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142167-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142167-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142167-4 fall under?
The 142167-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 142167-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142167-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 142167-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142167-4 have stock available?
There is no stock from authorised distributors for 142167-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142167-4 often in real-time on the comparison pages.
What if I can't find stock of 142167-4?
You can fill out our help required form which you can use to request a quote for 142167-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.