Status: | Unknown |
---|---|
Series: | SMA Series |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.61
|
77
in stock
|
Buy Now | |
Heilind Electronics
from US$4.50
|
8,568
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.50
|
1,999
in stock
|
Buy Now | |
RS Americas
from US$3.12
|
1,548
in stock
|
Buy Now | |
element14
from US$4.76
|
1,156
in stock
|
Buy Now | |
Farnell
from US$4.67
|
779
in stock
|
Buy Now | |
Newark Electronics
from US$4.99
|
171
in stock
|
Buy Now | |
Richardson RFPD
from US$2.33
|
138
in stock
|
Buy Now | |
Avnet America
-
|
171
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Edge Launch Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | SMA Series |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Gold |
Colour | Gold |
Connector Mounting Orientation | PB Board |
Contact Resistance | 3mohm |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 500 |
Operating Frequency Max | 18GHz |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Panel Thickness | 1.57mm |
Plug Body Material | Brass |
Termination Method | Solder |
Withstand Voltage | 1000V |
Working Voltage | 335V |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
Sma Jack Assembly, End Launch Rohs Compliant: Yes |Johnson Cinch Connectivity 142-0711-821 | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
SMA Straight Solder Pin Jack Brass 50Ohm | RS |
Where can I find additional details, specifications and documents for a 142-0711-821?
Additional datasheets, footprints and schematics for 142-0711-821 are listed on our Part Details page. You can also find images and similar parts to 142-0711-821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0711-821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0711-821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0711-821 fall under?
The 142-0711-821 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0711-821 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0711-821 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0711-821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0711-821 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, element14 and Farnell have stock available or on a lead time for 142-0711-821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0711-821 often in real-time on the comparison pages.
What if I can't find stock of 142-0711-821?
You can fill out our help required form which you can use to request a quote for 142-0711-821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.