Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.48
|
99
in stock
|
Buy Now | |
element14
from US$3.53
|
37,552
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
23,813
in stock
|
Buy Now | |
Heilind Electronics
from US$3.47
|
11,901
in stock
|
Buy Now | |
Farnell
from US$3.46
|
11,391
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.47
|
2,777
in stock
|
Buy Now | |
Richardson RFPD
from US$2.24
|
1,187
in stock
|
Buy Now | |
RS Americas
from US$2.85
|
635
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Edge Launch Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | Gold |
Contact Resistance | 3mohm |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Termination Method | Tab |
Withstand Voltage | 1000V |
Working Voltage | 335V |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
SMA Straight Solder Pin Jack 50Ohm Brass | RS |
Where can I find additional details, specifications and documents for a 142-0701-851?
Additional datasheets, footprints and schematics for 142-0701-851 are listed on our Part Details page. You can also find images and similar parts to 142-0701-851 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0701-851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0701-851 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0701-851 fall under?
The 142-0701-851 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0701-851 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0701-851 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0701-851 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0701-851 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 142-0701-851.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0701-851 often in real-time on the comparison pages.
What if I can't find stock of 142-0701-851?
You can fill out our help required form which you can use to request a quote for 142-0701-851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.