Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.46
|
251
in stock
|
Buy Now | |
Heilind Electronics
from US$7.06
|
1,829
in stock
|
Buy Now | |
element14
from US$8.75
|
1,343
in stock
|
Buy Now | |
RS Americas
from US$5.28
|
890
in stock
|
Buy Now | |
Newark Electronics
from US$8.65
|
746
in stock
|
Buy Now | |
Farnell
from US$7.21
|
597
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.06
|
427
in stock
|
Buy Now | |
Avnet America
from US$6.67
|
400
in stock
|
Buy Now | |
Richardson RFPD
from US$4.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Gold |
Connector Mounting Orientation | PC Board |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM | element14 |
Rf/Coaxial Sma Bulkhead Jack R/A 50 Ohm Solder | Newark Electronics |
SMA PCB Mount R/A Connector 50Ohm Brass | RS |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142-0701-501?
Additional datasheets, footprints and schematics for 142-0701-501 are listed on our Part Details page. You can also find images and similar parts to 142-0701-501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0701-501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0701-501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0701-501 fall under?
The 142-0701-501 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0701-501 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0701-501 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0701-501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0701-501 have stock available?
Authorised distributors including Heilind Electronics, element14, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 142-0701-501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0701-501 often in real-time on the comparison pages.
What if I can't find stock of 142-0701-501?
You can fill out our help required form which you can use to request a quote for 142-0701-501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.