Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.89
|
373
in stock
|
Buy Now | |
element14
from US$6.65
|
1,603
in stock
|
Buy Now | |
Farnell
from US$6.66
|
1,024
in stock
|
Buy Now | |
Newark Electronics
from US$6.57
|
579
in stock
|
Buy Now | |
RS Americas
from US$4.87
|
556
in stock
|
Buy Now | |
Avnet America
from US$3.73
|
375
in stock
|
Buy Now | |
Electro Enterprises
from US$6.32
|
3
in stock
|
Buy Now | |
Richardson RFPD
from US$3.12
|
2
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Through Hole Right Angle |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
RF COAXIAL, SMA, RIGHT ANGLE JACK, 50OHM | element14 |
Rf/Coaxial, Sma Jack, R/A, 50 Ohm, Solder | Newark Electronics |
SMA PCB Mount R/A 50Ohm Brass Connector | RS |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 142-0701-301?
Additional datasheets, footprints and schematics for 142-0701-301 are listed on our Part Details page. You can also find images and similar parts to 142-0701-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0701-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0701-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0701-301 fall under?
The 142-0701-301 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0701-301 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0701-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0701-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0701-301 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 142-0701-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0701-301 often in real-time on the comparison pages.
What if I can't find stock of 142-0701-301?
You can fill out our help required form which you can use to request a quote for 142-0701-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.