Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.92
|
No stock
|
Buy Now | |
Richardson RFPD
from US$2.22
|
6,499
in stock
|
Buy Now | |
Heilind Electronics
from US$4.16
|
6,081
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
4,219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.16
|
1,419
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
148
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
14
in stock
|
Buy Now | |
element14
from US$3.93
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Through Hole Vertical |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Resistance | 3mohm |
Insulation Resistance | 5000Mohm |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 142-0701-231?
Additional datasheets, footprints and schematics for 142-0701-231 are listed on our Part Details page. You can also find images and similar parts to 142-0701-231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0701-231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0701-231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0701-231 fall under?
The 142-0701-231 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0701-231 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0701-231 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0701-231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0701-231 have stock available?
Authorised distributors including Richardson RFPD, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 142-0701-231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0701-231 often in real-time on the comparison pages.
What if I can't find stock of 142-0701-231?
You can fill out our help required form which you can use to request a quote for 142-0701-231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.