Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.93
|
491
in stock
|
Buy Now | |
element14
from US$3.93
|
16,131
in stock
|
Buy Now | |
Heilind Electronics
from US$3.30
|
13,338
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
10,845
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
2,880
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.30
|
2,668
in stock
|
Buy Now | |
Farnell
from US$3.42
|
2,432
in stock
|
Buy Now | |
RS Americas
from US$2.59
|
2,390
in stock
|
Buy Now | |
Richardson RFPD
from US$1.99
|
869
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting Orientation | PC Board |
Termination Method | Solder |
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, | element14 |
Rf/Coaxial, Sma Jack, Straight, 50 Ohm, Solder | Newark Electronics |
RF COAXIAL, SMA, STRAIGHT JACK, 50OHM | Farnell |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
SMA PCB Mount Straight Jack 50Ohm | RS |
Where can I find additional details, specifications and documents for a 142-0701-201?
Additional datasheets, footprints and schematics for 142-0701-201 are listed on our Part Details page. You can also find images and similar parts to 142-0701-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0701-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0701-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0701-201 fall under?
The 142-0701-201 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0701-201 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0701-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0701-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0701-201 have stock available?
Authorised distributors including element14, Heilind Electronics, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 142-0701-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0701-201 often in real-time on the comparison pages.
What if I can't find stock of 142-0701-201?
You can fill out our help required form which you can use to request a quote for 142-0701-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.