Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.53
|
No stock
|
Buy Now | |
Richardson RFPD
from US$0.80
|
925
in stock
|
Buy Now | |
Heilind Electronics
from US$5.65
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.65
|
3
in stock
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$4.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 RG303 |
Contact Material | Brass |
Product Range | - |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Rf/Coaxial Sma Plug Str 50 Ohm Crimp/Sldr | Newark Electronics |
Where can I find additional details, specifications and documents for a 142-0408-011?
Additional datasheets, footprints and schematics for 142-0408-011 are listed on our Part Details page. You can also find images and similar parts to 142-0408-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142-0408-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142-0408-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142-0408-011 fall under?
The 142-0408-011 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 142-0408-011 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142-0408-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 142-0408-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142-0408-011 have stock available?
Authorised distributors including Richardson RFPD, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 142-0408-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142-0408-011 often in real-time on the comparison pages.
What if I can't find stock of 142-0408-011?
You can fill out our help required form which you can use to request a quote for 142-0408-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.