Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | 141 Series Barrier Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 11.13mm |
Product Range | - |
Jumper Term Block Barrier Jumper for adjacent terminals for Series 141 | Cinch 141J1 | RS Americas |
Terminal Block Jumper, 2 Position, 11.13Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 2 POSITION, 11.13MM | element14 |
Where can I find additional details, specifications and documents for a 141J-1?
Additional datasheets, footprints and schematics for 141J-1 are listed on our Part Details page. You can also find images and similar parts to 141J-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141J-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141J-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141J-1 fall under?
The 141J-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 141J-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141J-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 141J-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141J-1 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 141J-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141J-1 often in real-time on the comparison pages.
What if I can't find stock of 141J-1?
You can fill out our help required form which you can use to request a quote for 141J-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.