Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.34
|
8,809
in stock
|
Buy Now | |
Rapid Electronics
from US$1.32
|
8,809
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
8,809
in stock
|
Buy Now | |
Farnell
from US$2.18
|
7,050
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Width | .796in, 20.22mm |
Length | 13.47mm, .53in |
Height | .699in, 17.75mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 3003 |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
TE Connectivity Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Black T/R/Tray Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Markt2X3Swit Conn.b |Te Connectivity 1419158-5 | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1419158-5?
Additional datasheets, footprints and schematics for 1419158-5 are listed on our Part Details page. You can also find images and similar parts to 1419158-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419158-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419158-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419158-5 fall under?
The 1419158-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1419158-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419158-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419158-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419158-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1419158-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419158-5 often in real-time on the comparison pages.
What if I can't find stock of 1419158-5?
You can fill out our help required form which you can use to request a quote for 1419158-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.