Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SDT-SH-112DM.000,
1419126-5 |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.00
|
2,990
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
2,990
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
2,990
in stock
|
Buy Now | |
Farnell
from US$1.56
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Contact Current Rating (Max) | 10A |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgNi90/10 |
Insulation Clearance Class | 0 – 2.5mm |
Product Width | 10mm, .394in |
Height Class (Mechanical) | 20 – 25mm |
Product Height | .984in, 25mm |
Product Length | .945in, 24mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | .093in, 1.6mm |
Width Class (Mechanical) | 8 – 10mm |
Coil Resistance | 267Ω |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Power Rating Class | 500 – 600mW |
Insulation Creepage Between Contact & Coil | 3.2mm, .126in |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Power Rating DC | 540mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 900Vrms |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Special Features | UL Coil Insulation Class E |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Tube, Box & Tube, Box & Tray |
実装方法 | Box & Tray, Tube, Box & Tube, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
General Purpose Relays SDT-SH-112DM 000 | Rapid Electronics |
TE Connectivity - OEG Power Relay, SDT, 1NO, DC, 12V | Distrelec |
POWER RELAY, SPST-NO, 12VDC, 10A, TH | Farnell |
Sdt-Sh-112Dm,000 |Amp Te Connectivity 1419126-5 | Newark Electronics |
Electromechanical Relay SPST-NO 10A 12VDC 270Ohm Through Hole | Avnet America |
POWER RELAY, SPST-NO, 12VDC, 10A, THT | element14 |
APPLIANCE MINIATURE PCB RELAYS | TTI Europe |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 1419126-5?
Additional datasheets, footprints and schematics for 1419126-5 are listed on our Part Details page. You can also find images and similar parts to 1419126-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419126-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419126-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419126-5 fall under?
The 1419126-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1419126-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419126-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419126-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419126-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1419126-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419126-5 often in real-time on the comparison pages.
What if I can't find stock of 1419126-5?
You can fill out our help required form which you can use to request a quote for 1419126-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.