Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1419108-7 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.68
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
8,199
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
8,199
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
6,300
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
4,038
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
3,600
in stock
|
Buy Now | |
Sager
from US$0.31
|
2,720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
2,673
in stock
|
Buy Now | |
element14
from US$0.43
|
1,394
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,700
in stock
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Grounding Provision | Without |
For Use With | Sockets |
Product Type | Accessory |
Accessory Type | Metal Retaining Clip |
Relay Sockets&Hardware RELAY Mt.ING CLIP RP RT | Rapid Electronics |
TE Connectivity Connector Accessory, Retainer Clip | Distrelec |
METAL RETAINING CLIP | TTI Europe |
Metal Retaining Clip, Stainless Steel, For use with Sockets | TE Connectivity 1419108-7 | RS Americas |
RT Series Metal Retaining Clip Relay Height 15.7mm | Avnet America |
Relay Sockets & Hardware RELAY MOUNTING CLIP RP, RT , RY Series | Sager |
Fastening clip | Transfer Multisort Elektronik |
CLIP, METAL | element14 |
Relay Socket Metal Retaining Clip | Future Electronics |
Relay Sockets&hardware Relay Mt.ing Clip Rp, Rt , |Amp Te Connectivity 1419108-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1419108-7?
Additional datasheets, footprints and schematics for 1419108-7 are listed on our Part Details page. You can also find images and similar parts to 1419108-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419108-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419108-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419108-7 fall under?
The 1419108-7 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1419108-7 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419108-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419108-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419108-7 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, RS Americas and Avnet America have stock available or on a lead time for 1419108-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419108-7 often in real-time on the comparison pages.
What if I can't find stock of 1419108-7?
You can fill out our help required form which you can use to request a quote for 1419108-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.