Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1419106-4 |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.32
|
No stock
|
Buy Now | |
Future Electronics
from US$2.20
|
726
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$4.84
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
150
in stock
|
Buy Now | |
Sager
from US$3.27
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
98
in stock
|
Buy Now | |
Avnet America
from US$2.52
|
-
|
Buy Now | |
TTI Europe
from US$2.64
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Contact Base Material | Spring Brass |
Terminal Length | .144in, 3.66mm |
Socket Type | Printed Circuit Board |
Pole Configuration | 3 |
Contact Plating Material | Tin |
Mounting Type | Hard Mount |
For Use With | KUP Relays |
Accessory Type | Socket |
Terminal Configuration | PC |
Product Type | Socket |
Number of Pins | 11 |
11 Position 11.1 mm Solder ST Thru-Hole Connector Relay Socket | Future Electronics |
27E046=SOCKET,KU,11,PC,NYL,NAT | Heilind Electronics |
Relay Sockets&hardware Hard Mount Socket Pcb |Amp Te Connectivity 1419106-4 | Newark Electronics |
Relay Sockets&Hardware HARD MOUNT SOCKET PCB | Rapid Electronics |
Relay Sockets & Hardware HARD MOUNT SOCKET PCB | Sager |
Conn Relay Socket SKT 11 POS 11.1mm Solder ST Thru-Hole | Avnet America |
SOCKET KU,11,PC,NYL,NAT | TTI Europe |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1419106-4?
Additional datasheets, footprints and schematics for 1419106-4 are listed on our Part Details page. You can also find images and similar parts to 1419106-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419106-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419106-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419106-4 fall under?
The 1419106-4 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1419106-4 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419106-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419106-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419106-4 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1419106-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419106-4 often in real-time on the comparison pages.
What if I can't find stock of 1419106-4?
You can fill out our help required form which you can use to request a quote for 1419106-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.