Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
143
in stock
|
Buy Now | |
TTI Europe
from US$2.18
|
1,819
in stock
|
Buy Now | |
Boersig
from US$1.65
|
389
in stock
|
Buy Now | |
Newark Electronics
from US$2.43
|
98
in stock
|
Buy Now | |
element14
from US$3.03
|
98
in stock
|
Buy Now | |
Farnell
from US$2.11
|
98
in stock
|
Buy Now | |
Avnet Abacus
-
|
432
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 144 |
Accessory Type | Cable Clamp |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
FRAME FOR MICRO TIMER 3 REC.HS | TTI Europe |
Micro Timer III 16 way connector holder | RS |
Cable Clamp, Pbt Gf, Black | Newark Electronics |
CABLE CLAMP, PBT GF, BLACK | element14 |
Connector Accessories Micro Timer 3 Connector Holder Polybutylene Terephthalate Black | Avnet Abacus |
AMP Automotive Connectors 16P FRAME FOR MICRO | Future Electronics |
Where can I find additional details, specifications and documents for a 1418985-2?
Additional datasheets, footprints and schematics for 1418985-2 are listed on our Part Details page. You can also find images and similar parts to 1418985-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418985-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418985-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418985-2 fall under?
The 1418985-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1418985-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418985-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418985-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418985-2 have stock available?
Authorised distributors including TTI Europe, Boersig, RS, Newark Electronics and element14 have stock available or on a lead time for 1418985-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418985-2 often in real-time on the comparison pages.
What if I can't find stock of 1418985-2?
You can fill out our help required form which you can use to request a quote for 1418985-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.