Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.48
|
No stock
|
Buy Now | |
Boersig
from US$1.62
|
1,166
in stock
|
Buy Now | |
TTI Europe
from US$1.96
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$2.07
|
219
in stock
|
Buy Now | |
Distrelec
from US$2.80
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
16
in stock
|
Buy Now | |
element14
from US$3.55
|
16
in stock
|
Buy Now | |
Farnell
from US$2.20
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
420
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Connector Code | B |
Color | Blue |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .063in, 1.6mm |
Length | 41.5mm, 1.633in |
Height | 20.7mm, .815in |
Width | .9in, 22.9mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 48V |
Operating Voltage | 48VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 360 |
Row-to-Row Spacing | .217in, 5.5mm |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MICRO TIMER 3 REC.HSG.16POS | TTI Europe |
Automotive Connectors 16P MICRO TIMER HSG | Rapid Electronics |
TE Connectivity Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount Blue Box Automotive | Distrelec |
Housing, Rcpt, Micro Timer Contact | Newark Electronics |
HOUSING, RCPT, MICRO TIMER CONTACT | element14 |
Conn Housing RCP 16 POS 4mm Crimp ST Cable Mount | Avnet Abacus |
Micro Timer III 16way receptacle housing | RS |
Position Rectangular Housing Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | Micro Timer 3 Series |
RoHS: | Unknown |
Product Range | Micro Timer 3 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Micro Timer 3 Series Power Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | - |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 1418984-1?
Additional datasheets, footprints and schematics for 1418984-1 are listed on our Part Details page. You can also find images and similar parts to 1418984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418984-1 fall under?
The 1418984-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1418984-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418984-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1418984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418984-1 often in real-time on the comparison pages.
What if I can't find stock of 1418984-1?
You can fill out our help required form which you can use to request a quote for 1418984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.