Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
775,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
600,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
600,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
600,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .63mm, .025in |
---|---|
Mating Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 7.5A |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .2mm, .01in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 12500 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | FFC Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
MQS CONTACT NEW FFC | TTI Europe |
Automotive Connectors MQS CONTACT NEW FFC | Rapid Electronics |
TE Connectivity MQS0 63 Sn rec LL unseal. FFC Automotive | Distrelec |
CONTACTS CONNECTORS | Farnell |
Mqs Contact New Ffc |Amp Te Connectivity 1418887-1 | Newark Electronics |
MQS063 Series Contact Crimp Socket Tin FFC-FPC (Flat Flexible) Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1418887-1?
Additional datasheets, footprints and schematics for 1418887-1 are listed on our Part Details page. You can also find images and similar parts to 1418887-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418887-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418887-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418887-1 fall under?
The 1418887-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418887-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418887-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418887-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418887-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1418887-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418887-1 often in real-time on the comparison pages.
What if I can't find stock of 1418887-1?
You can fill out our help required form which you can use to request a quote for 1418887-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.