Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$100.13
|
6
in stock
|
Buy Now | |
Jameco Electronics
from US$91.95
|
11
in stock
|
Buy Now | |
Powell Electronics
from US$100.73
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$93.85
|
6
in stock
|
Buy Now | |
element14
from US$95.24
|
6
in stock
|
Buy Now | |
RS Americas
from US$99.00
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$113.55
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 203mm |
External Width - Metric | 254mm |
External Depth - Metric | 381mm |
IP Rating | - |
Body Color | Grey |
Enclosure, Instrument, Steel, Grey | Newark Electronics |
ENCLOSURE, INSTRUMENT, STEEL, GREY | element14 |
Enclosure, Component Case, Steel, Ventilated, Screws, Knockout, Gray | Hammond Manufacturing 1416O | RS Americas |
Enclosure, Ventilated Component Case | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1416O?
Additional datasheets, footprints and schematics for 1416O are listed on our Part Details page. You can also find images and similar parts to 1416O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416O fall under?
The 1416O is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1416O when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416O you can contact the distributor directly for product support, shipping queries etc.
Is the 1416O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1416O have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1416O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416O often in real-time on the comparison pages.
What if I can't find stock of 1416O?
You can fill out our help required form which you can use to request a quote for 1416O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.