Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Terminal, Mechanical Lug, #6, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #6, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1416-6?
Additional datasheets, footprints and schematics for 1416-6 are listed on our Part Details page. You can also find images and similar parts to 1416-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416-6 fall under?
The 1416-6 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 1416-6 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1416-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1416-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for 1416-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416-6 often in real-time on the comparison pages.
What if I can't find stock of 1416-6?
You can fill out our help required form which you can use to request a quote for 1416-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.