Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0244
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
337,886
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0368
|
337,886
in stock
|
Buy Now | |
Chip One Stop
from US$0.0244
|
337,886
in stock
|
Buy Now | |
Farnell
from US$0.05
|
245,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
112,452
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.0417
|
-
|
Buy Now | |
RS Americas
from US$37.64
|
-
|
Buy Now | |
Boersig
from US$0.0377
|
-
|
Buy Now | |
Sager
from US$33.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .83in, 21.1mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 15000 |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
110 FASTON HSG. REC. 1 POS NATRUAL | Rapid Electronics |
TE Connectivity - AMP Housing 110 FASTON HSG.REC.1 PNATRUAL | Distrelec |
RCPT HOUSING, 1POS, POLYAMIDE 6.6, NAT | Farnell |
110 FASTON HSG.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 141628-2 | Internal Number: 141628-2 | TE Connectivity | TE Store |
Crimp Terminal Housing, Rcpt, 1Pos, Pa66 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Cable Mount | Avnet America |
FASTON REC.HSG .110 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | AMP FASTON 110 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 141628-2?
Additional datasheets, footprints and schematics for 141628-2 are listed on our Part Details page. You can also find images and similar parts to 141628-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141628-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141628-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141628-2 fall under?
The 141628-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 141628-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141628-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141628-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141628-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 141628-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141628-2 often in real-time on the comparison pages.
What if I can't find stock of 141628-2?
You can fill out our help required form which you can use to request a quote for 141628-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.