Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23061B1010A301 |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.61
|
12,130
in stock
|
Buy Now | |
Newark Electronics
from US$4.53
|
12,130
in stock
|
Buy Now | |
Rapid Electronics
from US$2.99
|
12,130
in stock
|
Buy Now | |
Chip One Stop
from US$2.35
|
12,130
in stock
|
Buy Now | |
Farnell
from US$4.56
|
9,720
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
Avnet Asia
from US$3.33
|
-
|
Buy Now | |
Boersig
from US$3.08
|
-
|
Buy Now | |
Sager
from US$3.20
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | .388oz, 11g |
---|---|
Terminal Type | PCB-THT |
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Contact Material | AgSnO2 |
Product Width | .394in, 10mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 30mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 60VDC |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 1000V |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Creepage Class | 5.5 – 8mm |
Contact Limiting Making Current | 10A |
Contact Switching Load (Min) | 100mA @ 12V |
Contact Voltage Rating | 250VAC |
Coil Resistance | 15265Ω |
Coil Power Rating DC | 236mW |
Coil Power Rating Class | 200 – 300mW |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube |
Packaging Method | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
General Purpose Relays V23061B1010A301 |Amp Te Connectivity 1416200-9 | Newark Electronics |
General Purpose Relays V23061B1010A301 | Rapid Electronics |
TE Connectivity V23061B1010A301 Power/Signal Relay 1 For | Distrelec |
POWER RELAY, SPDT, 8A, THROUGH HOLE | Farnell |
INDUSTRY RELAY | TTI Europe |
Electromechanical Relay SPDT 15A 60VDC 15.265KOhm Through Hole | Avnet America |
General Purpose Relays | Sager |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1416200-9?
Additional datasheets, footprints and schematics for 1416200-9 are listed on our Part Details page. You can also find images and similar parts to 1416200-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416200-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416200-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416200-9 fall under?
The 1416200-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1416200-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416200-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1416200-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1416200-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1416200-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416200-9 often in real-time on the comparison pages.
What if I can't find stock of 1416200-9?
You can fill out our help required form which you can use to request a quote for 1416200-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.