Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23132-A2001-B200 |
Prices starting from US$31.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.51
|
No stock
|
Buy Now | |
Boersig
from US$31.43
|
1,763
in stock
|
Buy Now | |
TTI Europe
from US$39.15
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$59.12
|
1,042
in stock
|
Buy Now | |
Newark Electronics
from US$76.82
|
761
in stock
|
Buy Now | |
element14
from US$64.95
|
698
in stock
|
Buy Now | |
Farnell
from US$63.93
|
698
in stock
|
Buy Now | |
Chip One Stop
from US$73.20
|
286
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.65
|
130
in stock
|
Buy Now | |
Sager
from US$62.92
|
10
in stock
|
Buy Now | |
Distrelec
from US$103.97
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$69.74
|
-
|
Buy Now | |
Avnet America
from US$57.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight | 220g, 7.766oz |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | <50A |
Contact Base Material | AgSnO2 |
Terminal Type | Screw Terminals |
Height Class (Mechanical) | 40 – 50 mm |
Length | 2.92in, 74.2mm |
Width | 1.575in, 40mm |
Height | 45mm, 1.772in |
Length Class (Mechanical) | <60mm |
Width Class (Mechanical) | 30 – 40 mm |
Current Rating (85°C) | 130A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Contact Limiting Making Current | 300A |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Contact Limiting Breaking Current | 300A |
Rated Coil Voltage | 12VDC |
Rated Voltage | 12VDC |
Coil Resistance | 37Ω |
Coil Power Rating (DC) | 3900mW |
Contact Limiting Continuous Current | 180A |
Mounting Type | Screw |
High Power Relays (<75A) | Yes |
Mounting Brackets | With |
Product Designation | High Current Automotive Relays |
Product Type | Relay |
Product Category | Electromechanical Relays |
Relay Type | High Current Relay HCR 150 |
Product Classification | Relays - Automotive High Current Relays |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Category of Protection | RTIII |
AUTO RELAY SPST-NO 130A 2V | TTI Europe |
Automotive Relays V23132A2001B200 | Rapid Electronics |
Relay, Automotive, Spst-No, 12Vdc, 130A | Newark Electronics |
RELAY, AUTOMOTIVE, SPST-NO, 12VDC, 130A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Potter & Brumfield Automotive Relay 1NO 300A DC 12V 37Ohm | Distrelec |
Electromechanical Relay SPST-NO 130A 12VDC 37Ohm Flange Mount | Avnet Abacus |
Relay Automotive SPST-NO Panel Mount HCR | RS |
General Purpose Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 1416010-1?
Additional datasheets, footprints and schematics for 1416010-1 are listed on our Part Details page. You can also find images and similar parts to 1416010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416010-1 fall under?
The 1416010-1 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > High Current Automotive Relays.
Can I view similar or alternative parts?
You can view similar parts to 1416010-1 when available in the High Current Automotive Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1416010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1416010-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 1416010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416010-1 often in real-time on the comparison pages.
What if I can't find stock of 1416010-1?
You can fill out our help required form which you can use to request a quote for 1416010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.