Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RZ01-1C4-D009 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.93
|
42,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
42,700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
42,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
42,700
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
5,000
in stock
|
Buy Now | |
TE Store
from US$3.29
|
2,944
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
Sager
from US$1.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .353oz, 10g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Class | 16A, 10 – 20A |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 8mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Length Class (Mechanical) | 25 – 30mm |
Product Width | .5in, 12.7mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Making Current | 30A |
Coil Voltage Rating | 9VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 200Ω |
Coil Power Rating Class | 300 – 400mW |
Contact Limiting Continuous Current | 12A |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 12A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating DC | 400mW |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
General Purpose Relays Rz01-1C4-D009 Rohs Compliant: Yes |Schrack Te Connectivity 1415899-9 | Newark Electronics |
General Purpose Relays RZ01-1C4-D009 | Rapid Electronics |
TE Connectivity - Schrack Power Relay, RZ, 1CO, DC, 9V | Distrelec |
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole | Future Electronics |
RZ POWER PCB RELAY-1 POLE | TTI Europe |
RZ01-1C4-D009 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 200 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 200 Ω | PCB Power Relay: 12-16 Amp & Monostable | Part Number: 1415899-9 | Internal Number: 1415899-9 | Alias Number: RZ01-1C4-D009 | TE Connectivity | TE Store |
Electromechanical Relay SPDT 12A 9VDC 200Ohm Through Hole | Avnet America |
Relay, RZ01-1C4-D009 | TE Connectivity 1415899-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1415899-9?
Additional datasheets, footprints and schematics for 1415899-9 are listed on our Part Details page. You can also find images and similar parts to 1415899-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415899-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415899-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415899-9 fall under?
The 1415899-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415899-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415899-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415899-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415899-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1415899-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415899-9 often in real-time on the comparison pages.
What if I can't find stock of 1415899-9?
You can fill out our help required form which you can use to request a quote for 1415899-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.