Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3TF24 |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.28
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$7.84
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$6.14
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$7.27
|
225
in stock
|
Buy Now | |
Future Electronics
from US$6.65
|
40
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$8.04
|
-
|
Buy Now | |
Boersig
from US$6.33
|
-
|
Buy Now | |
TTI Europe
from US$6.34
|
-
|
Buy Now | |
Sager
from US$8.58
|
-
|
Buy Now | |
Farnell
from US$7.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | PCB-THT, Plug-In |
Contact Special Features | W Pre-Make Contact |
Contact Current Rating (Max) | 16A |
Contact Number of Poles | 1 |
Contact Material | W + AgSnO2 |
Contact Arrangement | 1 Form A (NO) |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 165A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 650mW |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 886Ω |
Contact Limiting Continuous Current | 16A |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Tray |
実装方法 | Tube, Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays Rts3Tf24 |Amp Te Connectivity 1415898-6 | Newark Electronics |
General Purpose Relays RTS3TF24 | Rapid Electronics |
TE Connectivity - Schrack Power Relay, RT, 1NO, DC, 24V | Distrelec |
24 Vdc 650 mW 250 Vac 16 A Power PCB Relay | Future Electronics |
Electromechanical Relay SPST-NO 16A 24VDC 886Ohm Through Hole | Avnet America |
Relay, RTS3TF24 | TE Connectivity 1415898-6 | RS Americas |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 1415898-6?
Additional datasheets, footprints and schematics for 1415898-6 are listed on our Part Details page. You can also find images and similar parts to 1415898-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415898-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415898-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415898-6 fall under?
The 1415898-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415898-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415898-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415898-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415898-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1415898-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415898-6 often in real-time on the comparison pages.
What if I can't find stock of 1415898-6?
You can fill out our help required form which you can use to request a quote for 1415898-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.