Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$1.52
|
37,575
in stock
|
Buy Now | |
Rapid Electronics
from US$4.37
|
4,970
in stock
|
Buy Now | |
Chip One Stop
from US$3.46
|
4,970
in stock
|
Buy Now | |
Distrelec
from US$5.99
|
4,970
in stock
|
Buy Now | |
Farnell
from US$8.55
|
3,980
in stock
|
Buy Now | |
Avnet America
from US$4.15
|
-
|
Buy Now | |
RS Americas
from US$5.49
|
-
|
Buy Now | |
Boersig
from US$4.52
|
-
|
Buy Now | |
Sager
from US$4.69
|
-
|
Buy Now |
Contact Arrangement | 1 Form A (NO) |
---|---|
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 5A |
Coil Resistance | 650Ω |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 200 – 300mW |
Coil Power Rating DC | 222mW |
Coil Magnetic System | Bistable, 1 Coil |
Contact Voltage Rating | 250VAC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
POWER RELAY 6A 250VAC | TTI Europe |
Power/Signal Relay 1 Form A 12VDC (Coil) | Rapid Electronics |
TE Connectivity Power/Signal Relay, 1 Form A, 12VDC (Coi | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay, PE034F12 | TE Connectivity 1415544-4 | RS Americas |
General Purpose Relays PE034F12 | Sager |
Where can I find additional details, specifications and documents for a 1415544-4?
Additional datasheets, footprints and schematics for 1415544-4 are listed on our Part Details page. You can also find images and similar parts to 1415544-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415544-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415544-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415544-4 fall under?
The 1415544-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415544-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415544-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415544-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415544-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1415544-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415544-4 often in real-time on the comparison pages.
What if I can't find stock of 1415544-4?
You can fill out our help required form which you can use to request a quote for 1415544-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.