Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 152.4mm |
External Width - Metric | 152mm |
External Depth - Metric | 102mm |
IP Rating | IP54 |
RoHS Compliant | Yes |
N12 J Box, Screw Cover W/Panel,6X6X4, Steel, Gray | Newark Electronics |
Enclosure, Flanged, Panel, Steel, 6x6x4in, NEMA13, Hinged, 1414 SC Series | Hammond Manufacturing 1414SCE | RS Americas |
Enclosure, Junction Box | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1414SCE?
Additional datasheets, footprints and schematics for 1414SCE are listed on our Part Details page. You can also find images and similar parts to 1414SCE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414SCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414SCE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414SCE fall under?
The 1414SCE is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1414SCE when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414SCE you can contact the distributor directly for product support, shipping queries etc.
Is the 1414SCE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1414SCE have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1414SCE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414SCE often in real-time on the comparison pages.
What if I can't find stock of 1414SCE?
You can fill out our help required form which you can use to request a quote for 1414SCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.