Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 203.2mm |
External Width - Metric | 152mm |
External Depth - Metric | 89mm |
IP Rating | IP54 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Junction Box, Steel, Grey | Newark Electronics |
Enclosure, Flanged, Panel, Steel, NEMA 13, Hinged, 1414 PH Series | Hammond Manufacturing 1414PHGLP | RS Americas |
Enclosure, Junction Box | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1414PHGLP?
Additional datasheets, footprints and schematics for 1414PHGLP are listed on our Part Details page. You can also find images and similar parts to 1414PHGLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414PHGLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414PHGLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414PHGLP fall under?
The 1414PHGLP is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1414PHGLP when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414PHGLP you can contact the distributor directly for product support, shipping queries etc.
Is the 1414PHGLP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1414PHGLP have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Carlton-Bates have stock available or on a lead time for 1414PHGLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414PHGLP often in real-time on the comparison pages.
What if I can't find stock of 1414PHGLP?
You can fill out our help required form which you can use to request a quote for 1414PHGLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.