Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 254mm |
External Width - Metric | 203mm |
External Depth - Metric | 102mm |
IP Rating | IP66 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Junction Box, Steel, Grey | Newark Electronics |
Enclosure, Junction Box, Mild Steel, NEMA 4, 10 X 8 X 4, Lift Off Cover | Hammond Manufacturing 1414N4I | RS Americas |
Enclosure, Junction Box | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1414N4I?
Additional datasheets, footprints and schematics for 1414N4I are listed on our Part Details page. You can also find images and similar parts to 1414N4I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414N4I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414N4I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414N4I fall under?
The 1414N4I is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1414N4I when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414N4I you can contact the distributor directly for product support, shipping queries etc.
Is the 1414N4I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1414N4I have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1414N4I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414N4I often in real-time on the comparison pages.
What if I can't find stock of 1414N4I?
You can fill out our help required form which you can use to request a quote for 1414N4I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.