Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0141456-1,
A10184-000 |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
47,072
in stock
|
Buy Now | |
TTI Europe
from US$1.91
|
43,600
in stock
|
Buy Now | |
TE Store
from US$2.65
|
22,082
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
-
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$18.88
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
Sager
from US$20.56
|
-
|
Buy Now | |
Farnell
from US$19.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | Nylon |
---|---|
Double Wire | No |
Sleeve Material | Copper |
Plating Material | Tin |
Pin Diameter | 3mm, .1179in |
Terminal Type | Shur-Plug Receptacle |
Terminal Orientation | Straight |
Overall Length | .9825in, 25mm |
Wire Insulation Diameter (Max) | .13in, 3.3mm |
Wire Size | .5 – 1.31mm², 20 – 16AWG |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Bullet Terminal | Without |
Shur plug receptacle, red, 20-15 AWG | RS |
CRIMP WIRE RECEPTACLE W/INSUL. | TTI Europe |
SKT ASSY, SHUR,INS, 4 MM DIA, 22-16 AWG Crimp Wire Terminal Type: Shur-Plug Receptacle Compatible Insulation Diameter Range: .13 in Compatible Insulation Diameter Range: 3.3 mm Wire Size: 20 – 16 AWG Wire Size: .5 – 1.31 mm² Shur-Plug Receptacle .13" 3.3 mm 20 – 16 AWG | Pidg Shur Plug | Part Number: 141456-1 | Internal Number: 141456-1 | Alias Number: A10184-000 | TE Connectivity | TE Store |
Skt Assy, Shur,ins, 4 Mm Dia, 22-16 Awg Rohs Compliant: Yes |Amp Te Connectivity 141456-1 | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG M 25mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 141456-1?
Additional datasheets, footprints and schematics for 141456-1 are listed on our Part Details page. You can also find images and similar parts to 141456-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141456-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141456-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141456-1 fall under?
The 141456-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 141456-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141456-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 141456-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141456-1 have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 141456-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141456-1 often in real-time on the comparison pages.
What if I can't find stock of 141456-1?
You can fill out our help required form which you can use to request a quote for 141456-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.