Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.65
|
No stock
|
Buy Now | |
Distrelec
from US$40.02
|
32
in stock
|
Buy Now | |
RS
from US$48.12
|
17
in stock
|
Buy Now | |
RS Americas
from US$46.38
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$64.39
|
-
|
Buy Now | |
TTI Europe
from US$43.21
|
-
|
Buy Now | |
Sager
from US$56.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inter Series Connector A | M12 |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Phoenix Contact Panel mount jack M12 D-coded to RJ45 RJ45 Socket CAT5 Straight | Distrelec |
Control cabinet feed-through | RS |
Circular Connector CUC-BH-M12D1PBK-S/R4BE | Phoenix Contact 1414398 | RS Americas |
Feed Through Connector, Single, Straight, 4P, 72 VDC | Carlton-Bates |
CUC-BH-M12D1PBK-S/R4BE | TTI Europe |
Modular Connectors / Ethernet Connectors CUC-BH-M12D1PBK-S/ R4BE | Sager |
Where can I find additional details, specifications and documents for a 1414398?
Additional datasheets, footprints and schematics for 1414398 are listed on our Part Details page. You can also find images and similar parts to 1414398 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414398 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414398 fall under?
The 1414398 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1414398 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414398 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414398 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1414398 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Carlton-Bates and TTI Europe have stock available or on a lead time for 1414398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414398 often in real-time on the comparison pages.
What if I can't find stock of 1414398?
You can fill out our help required form which you can use to request a quote for 1414398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.