Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.42
Inter Series Connector A | M12 |
---|---|
Convert From Positions | 8Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Control Cabinet Feed-Through, M12, 8 Position, A-coded RJ45 socket, IP65/67 | Phoenix Contact 1414396 | RS Americas |
Modular Connectors / Ethernet Connectors CUC-BH-M12A1PBK-S/ R4BE | Sager |
Adapter, M12 Acode Plug-Rj45 Jack, 8Pos | Newark Electronics |
ADAPTER, M12 ACODE PLUG-RJ45 JACK, 8POS | element14 |
Feed-through Data Plug, Cat 5, RJ45, 8 Position, Black | Carlton-Bates |
CUC-BH-M12A1PBK-S/R4BE | TTI Europe |
Where can I find additional details, specifications and documents for a 1414396?
Additional datasheets, footprints and schematics for 1414396 are listed on our Part Details page. You can also find images and similar parts to 1414396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414396 fall under?
The 1414396 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1414396 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414396 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414396 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1414396 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1414396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414396 often in real-time on the comparison pages.
What if I can't find stock of 1414396?
You can fill out our help required form which you can use to request a quote for 1414396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.