Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.01
|
90
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,699
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
558
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$19.60
|
90
in stock
|
Buy Now | |
element14
from US$21.11
|
90
in stock
|
Buy Now | |
RS
from US$24.39
|
5
in stock
|
Buy Now |
Stud Size - Imperial | #10 |
---|---|
Stud Size - Metric | M5 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Lug Tooth Solder #10 11/32 in. 3/32 in. 53/64 in. 0.018 in. 11/64 in. | Abbatron / HH Smith 1414-10 | RS Americas |
LUG 1414-10 BT SLDR | Heilind Electronics |
Terminal, Mechanical Lug, #10, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #10, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 1414-10?
Additional datasheets, footprints and schematics for 1414-10 are listed on our Part Details page. You can also find images and similar parts to 1414-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414-10 fall under?
The 1414-10 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 1414-10 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1414-10 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 1414-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414-10 often in real-time on the comparison pages.
What if I can't find stock of 1414-10?
You can fill out our help required form which you can use to request a quote for 1414-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.