Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Touch-Up Spray Paint |
---|---|
For Use With | Enclosures |
Coating Type | Paint |
Colour | Grey |
Dispensing Method | Spray Bottle |
Weight | 12oz |
RoHS Compliant | Yes |
Light Gray Touch Up Paint | Newark Electronics |
Touch-Up Spray Paint, Light Gray, Aerosol,12 oz (0.35L),1413 Series Enclosures | Hammond Manufacturing 1413LGS | RS Americas |
Enclosure Touch-Up Paint, RAL 7035 Light Gray, 12 oz | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1413LGS?
Additional datasheets, footprints and schematics for 1413LGS are listed on our Part Details page. You can also find images and similar parts to 1413LGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1413LGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1413LGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1413LGS fall under?
The 1413LGS is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1413LGS when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1413LGS you can contact the distributor directly for product support, shipping queries etc.
Is the 1413LGS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1413LGS have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1413LGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1413LGS often in real-time on the comparison pages.
What if I can't find stock of 1413LGS?
You can fill out our help required form which you can use to request a quote for 1413LGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.